EN
  • EN
  • DE

H5TC2G83GFR-RDAR

Part No H5TC2G83GFR-RDAR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941114-H5TC2G83GFR-RDAR
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC2G83GFR-RDAR CAD Model

Description

The Hynix H5TC2G83GFR-RDAR is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component, designed for high-performance computing and memory-intensive applications. It provides a balance of speed, power efficiency, and capacity, making it suitable for a variety of systems.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Graphics Cards

Features

  • Capacity: 2Gb
  • DDR3 Technology: Utilizes the DDR3 standard, offering higher bandwidth and lower power consumption compared to DDR2.
  • High-Speed Data Transfer: Supports fast data transfer rates, improving system performance.
  • Low Voltage Operation: Operates at a lower voltage to reduce power consumption and heat generation.
  • JEDEC Compliance: Adheres to JEDEC standards for compatibility and reliability.
  • Advanced Packaging: Uses a FBGA package for efficient thermal dissipation and a compact footprint.

Benefits

  • Improved Performance: Enhanced data transfer rates lead to faster application loading and smoother multitasking.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and longer battery life in portable devices.
  • Increased Bandwidth: DDR3 technology provides greater bandwidth compared to previous generations, improving overall system responsiveness.
  • Reliable Operation: High-quality manufacturing and rigorous testing ensure stable and dependable performance.
  • Wide Compatibility: JEDEC compliance guarantees compatibility with a variety of systems and devices.

Additional Details

The H5TC2G83GFR-RDAR's performance is dependent on its clock speed, timings (CAS latency, RAS to CAS delay, etc.), and operating voltage. Designers must consult the product datasheet for detailed specifications. The datasheet provides critical information on voltage requirements, timing parameters, operating temperature ranges, and recommended PCB layout guidelines. Proper impedance matching and decoupling are crucial for stable, high-speed operation.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess