EN
  • EN
  • DE

H5PS5162FFR-S5CR

Part No H5PS5162FFR-S5CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942369-H5PS5162FFR-S5CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS5162FFR-S5CR CAD Model

Description

The Hynix H5PS5162FFR-S5CR is a 512Mb (Megabit) DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component from Hynix Semiconductor. This memory chip is designed for applications needing moderate memory with relatively high-speed access. The 'S5CR' likely represents a specific speed grade and operating parameters within the DDR specification.

Applications:

  • Entry-level graphics cards
  • Embedded systems
  • Set-top boxes
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems

Features:

  • Capacity: 512Mb (Megabit)
  • Organization: likely 32M x 16 (check the datasheet for the exact organization)
  • Interface: DDR
  • Data Rate: High-speed data transfer (specific rate is determined by the 'S5CR' speed grade)
  • Voltage: Typically operates at 2.5V
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting and heat dissipation
  • Clock Rate: Optimized clock rate for efficient data access within DDR specifications

Benefits:

  • High Bandwidth: Enables rapid data transfer, improving overall system performance
  • Low Power Consumption: Reduces energy usage, making it suitable for various applications
  • Compact Size: The FBGA package allows for a smaller footprint on the PCB
  • Increased System Responsiveness: Faster memory access reduces latency, enhancing system responsiveness
  • Reliable Operation: Designed for robust and reliable performance in diverse operating conditions

Additional Details:

The H5PS5162FFR-S5CR adheres to JEDEC standards for DDR SDRAM. The 'S5CR' marking indicates the specific speed bin and timing characteristics of the device. DDR memory achieves double the data transfer rate by transferring data on both the rising and falling edges of the clock signal. The FBGA package ensures good thermal performance and simplifies PCB assembly. For detailed timing parameters, voltage specifications, and other technical information, consult the official Hynix datasheet for this specific part number.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3899 $58.7293
17+ $6.8850 $117.0450
26+ $6.6690 $173.3940
36+ $6.4541 $232.3476
47+ $6.2393 $293.2471
62+ $5.5937 $346.8094
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,681 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess