EN
  • EN
  • DE

H5PS2G83AFR-S5C

Part No H5PS2G83AFR-S5C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 256Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941804-H5PS2G83AFR-S5C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS2G83AFR-S5C CAD Model

Description

The H5PS2G83AFR-S5C is a DDR2 SDRAM component manufactured by Hynix Semiconductor. DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of high-speed dynamic random-access memory used in computers and other electronic devices. It's an evolution of the earlier DDR SDRAM, offering improvements in speed and efficiency.

Applications

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Networking equipment
  • Graphics cards

Features

  • High bandwidth for efficient data transfer
  • Improved clock speeds compared to DDR
  • Lower voltage operation for reduced power consumption
  • On-die termination (ODT) for better signal integrity
  • Double-pumped data transfer for increased throughput

Benefits

  • Faster application loading and execution
  • Enhanced multitasking performance
  • Improved system responsiveness
  • Reduced power consumption, leading to longer battery life in portable devices
  • Increased overall system performance

Additional Details

Specific technical specifications for the H5PS2G83AFR-S5C, such as its capacity, clock speed, timings, and voltage requirements, would be detailed in the official Hynix datasheet. It is critical to consult this datasheet to ensure compatibility with the target system. The 'S5C' suffix likely indicates specific performance characteristics, such as speed grade, temperature range, or packaging type. These specifications are essential for determining the appropriate operating conditions and ensuring stable and reliable operation.

DDR2 memory modules also incorporate features designed to improve signal integrity and reduce noise, contributing to the overall reliability of the system. Proper cooling and airflow are important for DDR2 modules, especially when operating at higher clock speeds. The capacity of this particular module is 2Gb (2 Gigabit), based on the 2G found in its identifier string. The 83 in the part number indicates a x8 data width.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess