EN
  • EN
  • DE

H5PS1G83JFR-G7C

Part No H5PS1G83JFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-1066 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942209-H5PS1G83JFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G83JFR-G7C CAD Model

Description

The H5PS1G83JFR-G7C is a 1Gb (Gigabit) DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory chip is designed for use in a variety of applications requiring high-speed data access and storage, such as graphics cards, embedded systems, and computing devices.

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • Embedded Systems: Provides RAM for processing and data storage in embedded devices.
  • Computing Devices: Can be used as main memory or cache memory in computers and laptops.
  • Gaming Consoles: Supplies the necessary memory for game processing and graphics rendering.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet buffering and processing.

Features

  • 1Gb Capacity: Provides ample storage for data and program code.
  • DDR2 Technology: Offers high-speed data transfer rates.
  • 800MHz Clock Speed: Enables fast memory access.
  • FBGA Package: Allows for high-density mounting on circuit boards.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits

  • Improved System Performance: High-speed data transfer rates enhance overall system responsiveness.
  • Increased Memory Capacity: Provides sufficient memory for demanding applications.
  • Reduced Power Consumption: DDR2 technology offers improved power efficiency compared to older memory standards.
  • Simplified System Design: Standard DDR2 interface simplifies integration into various systems.
  • Enhanced Reliability: Hynix is a reputable manufacturer known for producing reliable memory chips.

Additional Details

The H5PS1G83JFR-G7C DDR2 SDRAM chip operates at a clock speed of 800MHz, providing a fast and efficient memory solution. It uses a standard DDR2 interface, making it compatible with a wide range of memory controllers. The chip is packaged in a FBGA (Fine-Pitch Ball Grid Array) package, which allows for high-density mounting on circuit boards. This particular part is known for its robust performance and is often used in applications where stability and reliability are critical. The G7C speed grade indicates a specific performance level within the DDR2 specification. It requires a supply voltage of typically 1.8V.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess