EN
  • EN
  • DE

H5PS1G831CFP-S6C

Part No H5PS1G831CFP-S6C
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824537-H5PS1G831CFP-S6C
Ultra Librarian 3D Model Ultra Librarian H5PS1G831CFP-S6C CAD Model

Description

The Hynix H5PS1G831CFP-S6C is a 1Gb DDR SDRAM (Double Data Rate Synchronous DRAM) component. It is designed for applications needing significant memory bandwidth and capacity, such as graphics processing, high-performance computing, and embedded systems.

Applications:

  • Graphics cards
  • High-performance PCs
  • Gaming consoles
  • Networking equipment
  • Embedded systems requiring high memory bandwidth

Features:

  • Capacity: 1 Gigabit (1Gb)
  • Organization: 64M x 16
  • Interface: DDR (Double Data Rate)
  • Data Rate: High data transfer rates, specified by the "S6C" suffix which usually means DDR2-800 or similar. Consult the datasheet for exact values.
  • Voltage: Typically operates at 1.8V.
  • Package: FBGA (Fine-Pitch Ball Grid Array) for efficient board mounting and signal integrity.
  • Lead-Free: RoHS compliant, ensuring environmental friendliness.
  • Clock Frequency: Supports high clock frequencies for fast data access.

Benefits:

  • High Bandwidth: DDR technology enables fast data transfer, crucial for demanding applications.
  • Large Capacity: 1Gb density allows for storing significant amounts of data, suitable for memory-intensive tasks.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • Reliability: Hynix is a reputable memory manufacturer, ensuring high-quality and reliable components.
  • Compact Size: FBGA packaging minimizes board space requirements, making it ideal for space-constrained designs.

The H5PS1G831CFP-S6C DDR SDRAM provides a balance of performance, capacity, and power efficiency. Its high bandwidth capabilities make it well-suited for demanding applications, while its low power consumption makes it suitable for embedded systems and portable devices. Consult the official Hynix datasheet for specific electrical characteristics, timings, and application guidelines to ensure optimal performance and compatibility.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess