EN
  • EN
  • DE

H5PS1G63KFR-S5CR

Part No H5PS1G63KFR-S5CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942437-H5PS1G63KFR-S5CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63KFR-S5CR CAD Model

Description

The Hynix H5PS1G63KFR-S5CR is a 1Gb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory component is designed for applications demanding high-speed data access and efficient memory management. The 'S5CR' likely denotes a specific speed grade and operational characteristics within the DDR specification.

Applications:

  • Graphics cards for entry-level and mid-range systems
  • Set-top boxes and media players
  • Networking devices such as routers and switches
  • Embedded systems requiring significant memory capacity
  • Automotive infotainment systems

Features:

  • Capacity: 1Gb (Gigabit)
  • Organization: Likely organized as 64M x 16 or 128M x 8 (details would be in the datasheet)
  • Interface: DDR (Double Data Rate)
  • Data Rate: High-speed data transfer (specific rate determined by 'S5CR' speed grade)
  • Voltage: Typically operates at 1.8V or lower to minimize power consumption
  • Package: FBGA (Fine-Pitch Ball Grid Array) for compact size and efficient PCB mounting
  • Clock Frequency: Optimized for DDR operation and specific speed grade

Benefits:

  • High Bandwidth: Enables fast data transfer rates, improving system performance
  • Low Power: Reduces energy consumption, suitable for battery-powered and energy-sensitive devices
  • Compact Size: FBGA packaging saves valuable board space
  • Improved System Responsiveness: Faster memory access reduces latency and improves overall system responsiveness
  • Reliable Operation: Designed for robust and reliable performance in various operating conditions

Additional Details:

The H5PS1G63KFR-S5CR conforms to JEDEC standards for DDR SDRAM. The 'S5CR' marking indicates the specific speed bin and timing characteristics of the device. DDR memory doubles the data transfer rate by transferring data on both the rising and falling edges of the clock signal. The FBGA package offers excellent thermal performance and simplifies PCB assembly. This part is suitable for applications requiring a balance of performance, power efficiency, and cost. Detailed timing parameters and voltage specifications can be found in the official Hynix datasheet for this part number.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess