EN
  • EN
  • DE

H5PS1G63EFR-S5I

Part No H5PS1G63EFR-S5I
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-1066 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942065-H5PS1G63EFR-S5I
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63EFR-S5I CAD Model

Description

The H5PS1G63EFR-S5I is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. It's designed for applications needing substantial memory bandwidth and reduced latency, often utilized in graphics cards, embedded systems, and various computing devices.

Applications

  • Graphics Cards
  • Embedded Systems
  • Set-Top Boxes
  • Networking Devices
  • Industrial Control Systems

Features

  • Capacity: Typically 1Gb (Gigabit)
  • DDR3 Technology: Implements DDR3 architecture, offering improved speed and efficiency over earlier DDR versions.
  • Data Transfer Rate: Supports a range of data transfer rates, compatible with JEDEC standards.
  • Operating Voltage: Operates at a low voltage (typically 1.5V or 1.35V), minimizing power consumption.
  • Interface: Employs a standard DDR3 interface for broad system compatibility.
  • RoHS Compliance: Manufactured according to RoHS standards for reduced environmental impact.
  • FBGA Package: Utilizes a fine-pitch ball grid array (FBGA) package, enhancing thermal performance and simplifying board mounting.

Benefits

  • Improved System Performance: Facilitates faster data processing, leading to increased system responsiveness.
  • Reduced Power Usage: Conserves energy and minimizes heat output.
  • Enhanced Bandwidth: Supplies higher bandwidth for demanding tasks such as graphics processing and data analysis.
  • Reliable Operation: Designed for stable and dependable functionality in various conditions.
  • Broad Compatibility: Compatible with a multitude of DDR3-enabled platforms.

Additional Details

The H5PS1G63EFR-S5I DDR3 SDRAM chip is built using premium-grade components and is subjected to exhaustive testing to guarantee reliability and high performance. It is specifically tailored to fulfill the rigorous needs of modern computing. For precise specifications regarding timings and speed grades, consult the official product datasheet. Its architecture enables concurrent read and write operations, which further optimizes performance. Furthermore, this module includes on-die termination (ODT) to bolster signal integrity and diminish signal reflections.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess