EN
  • EN
  • DE

H5PS1G1631CFP-S6

Part No H5PS1G1631CFP-S6
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942276-H5PS1G1631CFP-S6
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G1631CFP-S6 CAD Model

Description

The Hynix H5PS1G1631CFP-S6 is a 1Gb (Gigabit) DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. It's designed for applications requiring high-bandwidth memory and is manufactured by Hynix Semiconductor. This DDR memory chip is designed to provide a high-speed, low-power solution for a variety of memory-intensive tasks.

Applications:

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing systems
  • Embedded systems with high memory requirements

Features:

  • Capacity: 1Gb (128M x 8, 64M x 16)
  • Interface: DDR
  • Data Rate: High data transfer rates, determined by the specific speed grade (S6 likely indicates a specific speed bin).
  • Voltage: Typically operates at a low voltage (e.g., 1.8V) to reduce power consumption.
  • Operating Temperature: Industrial temperature range may be supported.
  • Package: FBGA (Fine-pitch Ball Grid Array) for efficient board mounting and heat dissipation.
  • Clock Rate: Optimized clock rate for efficient data access.

Benefits:

  • High Bandwidth: Provides high-speed data transfer, improving overall system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for portable devices and energy-efficient systems.
  • Increased System Performance: Enables faster processing and smoother operation of demanding applications.
  • Compact Size: The FBGA package allows for a smaller footprint on the PCB.
  • Reliability: Designed for reliable operation in various environments.

Additional Details:

The H5PS1G1631CFP-S6 conforms to the JEDEC standards for DDR SDRAM. The specific data rate and timings are determined by the 'S6' speed grade marking. This part is often used in applications where a balance of performance and power efficiency is critical. DDR memory is designed to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM. The FBGA package ensures good thermal performance and simplifies board assembly.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess