EN
  • EN
  • DE

H5ANAG8NAJR-WMC

Part No H5ANAG8NAJR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 2Gx8 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940104-H5ANAG8NAJR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5ANAG8NAJR-WMC CAD Model

Description

The H5ANAG8NAJR-WMC is an 8Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. This memory chip is designed for high-performance computing applications, offering a combination of high bandwidth and energy efficiency.

Applications:

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Gaming consoles

Features:

  • 8Gb (1G x 8) memory organization
  • DDR4 interface supporting data rates up to 2400 MT/s and potentially higher depending on the specific grade
  • 1.2V operating voltage
  • On-Die Termination (ODT)
  • RoHS compliant

Benefits:

  • Increased system performance due to faster data transfer rates.
  • Reduced power consumption, resulting in longer battery life for portable devices and lower operating costs for servers.
  • Improved signal integrity and reliability due to ODT.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The H5ANAG8NAJR-WMC DDR4 SDRAM is specifically engineered to meet the demanding memory requirements of modern computing systems. The 8Gb density provides ample memory capacity for running multiple applications simultaneously and handling large datasets. The DDR4 interface enables faster clock speeds and improved data transfer rates compared to previous generations of DDR memory. The 1.2V operating voltage minimizes power consumption, making it an ideal choice for energy-efficient systems. The on-die termination feature helps to minimize signal reflections, ensuring that data is transmitted accurately and reliably. The specific performance characteristics of this part are determined by the 'WMC' bin, which needs a datasheet review. The package type is usually FBGA. Further review of specifications, including CAS latency (CL) and other timing parameters, is advised for system integration.

In summary, the H5ANAG8NAJR-WMC DDR4 SDRAM delivers a robust solution for high-performance computing needs, characterized by its large capacity, high speed, low power consumption, and reliable operation. It is designed to meet the stringent requirements of various applications, from consumer electronics to enterprise servers.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess