EN
  • EN
  • DE

H5AN8G8NDJR-XNC

Part No H5AN8G8NDJR-XNC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-3200 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940202-H5AN8G8NDJR-XNC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G8NDJR-XNC CAD Model

Description

The H5AN8G8NDJR-XNC is an 8Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. This high-capacity DRAM chip is designed for demanding memory applications, providing ample space and speed for data storage and retrieval. It adheres to the DDR4 standard, offering enhanced performance, reduced power consumption, and improved reliability compared to older DDR technologies.

Applications

  • High-Performance Desktops: Used as main system memory, boosting application performance and multitasking capabilities.
  • Gaming Rigs: Supports high frame rates and smooth gameplay by providing fast memory access.
  • Servers: Provides large memory capacity for server applications, virtualization, and data processing tasks.
  • Workstations: Handles memory-intensive tasks in professional workstations used for video editing, 3D rendering, and scientific simulations.
  • Industrial PCs: Employed in industrial computing environments requiring reliable and high-speed memory.

Features

  • Capacity: 8Gb (Gigabits) capacity provides plenty of space for modern applications and large datasets.
  • DDR4 Technology: Fully compliant with the DDR4 standard, ensuring compatibility and optimal performance.
  • High Bandwidth: Supports high data transfer rates, reducing latency and improving overall system responsiveness.
  • Low Voltage: Operates at a low voltage (typically 1.2V), minimizing power consumption and heat dissipation.
  • FBGA Package: Uses a fine-pitch ball grid array (FBGA) package for efficient PCB mounting and signal integrity.
  • RoHS Compliant: Manufactured in accordance with RoHS environmental standards, restricting the use of hazardous substances.

Benefits

  • Increased System Speed: Significantly improves system responsiveness and application loading times.
  • Enhanced Multitasking: Allows for smooth execution of multiple applications simultaneously without performance degradation.
  • Reduced Power Consumption: Low-voltage operation contributes to lower power consumption and reduced heat output.
  • Improved Reliability: Provides stable and reliable memory performance for demanding applications.
  • Greater Memory Density: Offers a large memory capacity in a compact physical package.

Additional Details

The H5AN8G8NDJR-XNC is designed to work with specific timing parameters and frequencies defined by the DDR4 standard. It features on-die termination (ODT) to improve signal quality and reduce reflections. For detailed technical specifications, including operating temperature ranges and detailed timing characteristics, refer to the official Hynix Semiconductor datasheet for this specific part number.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.0000 $232.0000
2+ $208.0000 $416.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess