EN
  • EN
  • DE

H5AN8G8NCJR-WMC

Part No H5AN8G8NCJR-WMC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2933 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940198-H5AN8G8NCJR-WMC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G8NCJR-WMC CAD Model

Description

The Hynix H5AN8G8NCJR-WMC is an 8Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. This memory chip is designed to provide high-speed and high-density memory solutions for various applications. DDR4 technology offers significant improvements in performance and power efficiency compared to previous DDR generations, making it suitable for demanding computing environments.

Applications:

  • Desktop Computers: Enhances system performance for gaming, content creation, and everyday computing tasks.
  • Laptop Computers: Provides increased memory capacity and speed for improved multitasking and application responsiveness.
  • Server Systems: Supports demanding server workloads, including virtualization, database management, and high-performance computing.
  • Workstations: Facilitates smooth operation of professional applications such as CAD, CAM, and video editing.
  • Embedded Systems: Integrated into embedded devices requiring high-speed memory, such as industrial control systems, networking equipment, and digital signage.

Features:

  • 8Gb Density: Offers a substantial amount of memory capacity in a single chip.
  • DDR4 Technology: Provides higher data transfer rates and lower voltage operation compared to DDR3.
  • High-Speed Performance: Delivers fast memory access times for improved system responsiveness.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices and lowering operating costs in servers.
  • Advanced Packaging: Designed for efficient heat dissipation and reliable operation.

Benefits:

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for more immersive gameplay.
  • Improved Server Efficiency: Supports more virtual machines and handles larger datasets for better server performance.
  • Extended Battery Life: Reduces power consumption in laptops and other portable devices.
  • Reliable Operation: Provides stable and dependable memory performance for critical applications.

Additional Details:

The H5AN8G8NCJR-WMC conforms to JEDEC standards for DDR4 memory. It operates at a specific voltage (typically 1.2V) and supports various clock speeds depending on the specific implementation and motherboard compatibility. The "WMC" suffix likely refers to specific timing parameters or temperature grades. Always refer to the official Hynix datasheet for precise specifications and operating conditions.

This memory component is usually found as part of larger memory modules (DIMMs or SODIMMs) that are installed in computers. The performance characteristics will depend on the module configuration (e.g., single-rank or dual-rank) and the number of modules installed.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess