EN
  • EN
  • DE

H57V1262GTR-60CR

Part No H57V1262GTR-60CR
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-6 166MHz Pb-Free TSOPII
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945855-H57V1262GTR-60CR
Series *
Ultra Librarian 3D Model Ultra Librarian H57V1262GTR-60CR CAD Model

Description

The H57V1262GTR-60CR is a high-speed Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. It is designed for applications requiring rapid data access and low latency. This SDRAM chip offers a reliable and efficient memory solution for various computing and embedded systems, particularly those operating within a commercial temperature range.

Applications:

  • Graphics Cards: Employed as frame buffer memory for rendering images and videos in desktop and laptop computers.
  • Networking Equipment: Used in routers, switches, and other network devices for high-speed data storage and processing.
  • Consumer Electronics: Integrated into digital TVs, DVD players, and set-top boxes for storing and processing multimedia content.
  • Gaming Consoles: Functions as main memory for storing game data, textures, and other critical information in commercial gaming consoles.
  • Printers and Scanners: Used for temporary storage of image data during printing and scanning processes, enhancing efficiency.

Features:

  • 16M x 4 x 4 Banks Configuration: Provides a substantial memory capacity with optimized data organization for efficient performance.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate and increasing bandwidth.
  • Clock Rate: Operates at a clock frequency of up to 166 MHz, enabling high-speed data access.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for energy-sensitive applications and extending battery life in portable devices.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with various logic levels, simplifying integration and minimizing design complexity.
  • Self Refresh Mode: Retains data while consuming minimal power in standby mode, conserving energy when the device is not actively in use.

Benefits:

  • High Bandwidth: Facilitates rapid data access and improves overall system performance, enabling faster processing speeds.
  • Low Latency: Reduces delays in data retrieval, enhancing system responsiveness and improving the user experience.
  • Large Memory Capacity: Provides ample storage space for applications, data, and multimedia content, supporting a wide range of applications.
  • Energy Efficiency: Minimizes power consumption, contributing to lower energy bills and a reduced environmental footprint.
  • Reliable Operation: Ensures stable and consistent performance, reducing the likelihood of errors and system crashes, improving overall system reliability.

Additional Details:

The H57V1262GTR-60CR is organized as 16M words x 4 bits x 4 banks. It supports double data rate (DDR) operation, which significantly increases the data transfer rate. The chip is designed to operate at a clock frequency of up to 166 MHz. It features LVTTL compatible inputs and outputs, simplifying interfacing with other components in the system. The self-refresh mode allows the memory to retain data while consuming minimal power in standby mode. The -60CR indicates a commercial temperature range and a faster speed grade.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess