EN
  • EN
  • DE

H57V1262GFR-75I

Part No H57V1262GFR-75I
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 8Mx16-H 133MHz FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945394-H57V1262GFR-75I
Series *
Ultra Librarian 3D Model Ultra Librarian H57V1262GFR-75I CAD Model

Description

The H57V1262GFR-75I is a high-performance Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. It's designed for applications requiring high bandwidth and low latency data access. This SDRAM chip offers a reliable and efficient memory solution for various computing and embedded systems.

Applications:

  • Graphics Cards: Used as frame buffer memory for rendering images and videos.
  • Networking Equipment: Provides high-speed memory for routers, switches, and other network devices.
  • Embedded Systems: Employed in industrial control systems, medical devices, and automotive applications.
  • Gaming Consoles: Serves as main memory for storing game data and textures.
  • Set-Top Boxes: Used for storing and processing video and audio content.

Features:

  • 16M x 4 x 4 Banks Configuration: Provides a large memory capacity and efficient data organization.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the data rate.
  • Clock Rate: Operates at a clock frequency of up to 133 MHz.
  • Low Power Consumption: Minimizes energy consumption, making it suitable for portable devices.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with various logic levels.
  • Self Refresh Mode: Retains data while consuming minimal power in standby mode.

Benefits:

  • High Bandwidth: Enables fast data access and improved system performance.
  • Low Latency: Reduces delays in data retrieval, enhancing responsiveness.
  • Large Memory Capacity: Provides ample storage space for applications and data.
  • Energy Efficiency: Minimizes power consumption and extends battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance.

Additional Details:

The H57V1262GFR-75I is organized as 16M words x 4 bits x 4 banks. It supports double data rate (DDR) operation, which significantly increases the data transfer rate. The chip is designed to operate at a clock frequency of up to 133 MHz. It features LVTTL compatible inputs and outputs, making it easy to interface with other components in the system. The self-refresh mode allows the memory to retain data while consuming minimal power in standby mode. The -75I indicates an industrial temperature range, suitable for harsh environments.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess