EN
  • EN
  • DE

GMS97C51PL

Part No GMS97C51PL
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023953-GMS97C51PL
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMS97C51PL CAD Model

Description

The GMS97C51PL is a microcontroller manufactured by Hynix Semiconductor. It belongs to the MCS-51 family of microcontrollers, which are widely used in embedded systems due to their ease of use and versatility. This particular microcontroller is suitable for a variety of control and automation applications.

Applications

  • Industrial control systems: Used in machinery and process control.
  • Consumer electronics: Found in appliances, remote controls, and other devices.
  • Automotive electronics: Employed in engine management and dashboard controls.
  • Embedded systems: Integrated into various specialized devices.
  • Robotics: Used for controlling motors and sensors in robots.

Features

  • 8-bit CPU: Offers a balance of processing power and efficiency.
  • On-chip memory: Includes both RAM and ROM for program and data storage.
  • Timers/Counters: Provides precise timing and counting capabilities.
  • Serial communication interfaces: Supports communication with other devices.
  • Interrupt system: Allows for real-time event handling.
  • I/O ports: Offers flexible input and output capabilities.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Simplified system design: Integrates many functions into a single chip.
  • Reduced development time: Well-established architecture and tools.
  • Lower system cost: Reduces the need for external components.
  • Improved reliability: Fewer components mean fewer potential points of failure.
  • Enhanced performance: Dedicated hardware for common tasks.

Additional Details

The GMS97C51PL typically operates at a clock frequency determined by an external crystal oscillator. The internal ROM stores the program code, while the RAM is used for variable storage during program execution. The microcontroller supports various addressing modes and instruction sets, providing flexibility in programming. Its interrupt system allows it to respond quickly to external events, making it suitable for real-time applications. Detailed specifications, including voltage requirements, temperature ranges, and pin configurations, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess