EN
  • EN
  • DE

GMS90C52GB172

Part No GMS90C52GB172
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060916-GMS90C52GB172
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GMS90C52GB172 CAD Model

Description

The Hynix Semiconductor GMS90C52GB172 is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. It is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral features. This microcontroller is suitable for applications requiring real-time control, data acquisition, and communication interfaces.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices requiring embedded control functionality.
  • Instrumentation: Employed in data loggers, digital meters, and other measurement and instrumentation devices.
  • Automotive Electronics: Utilized in automotive control modules, such as engine management systems and body control units (subject to automotive-grade qualification).

Features:

  • 8051 Core: Based on the widely used and well-supported 8051 instruction set architecture, ensuring compatibility and ease of programming.
  • On-Chip Flash Memory: Includes embedded flash memory for program storage, allowing for easy firmware updates and customization.
  • SRAM: Includes static RAM for data storage and fast access.
  • Timers/Counters: Equipped with multiple timers and counters for real-time control and event timing.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • Interrupt Controller: Includes an interrupt controller for handling external and internal interrupt events.

Benefits:

  • Versatile Architecture: The 8051 core provides a flexible and adaptable platform for a wide range of embedded applications.
  • Easy Programming: The well-documented 8051 instruction set and available development tools simplify the programming process.
  • In-System Programming: Flash memory allows for in-system programming, enabling firmware updates without removing the device from the system.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, providing flexibility in system design.

Additional Details:

The GMS90C52GB172 microcontroller typically operates at clock frequencies up to 24 MHz, providing sufficient processing power for most embedded control tasks. It includes a variety of peripheral features, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which enable it to interface with analog sensors and actuators. The device is available in various package options, including DIP, SOIC, and QFP, to accommodate different board layouts and assembly requirements. It is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators, which facilitate software development and debugging. Specific technical details, such as the amount of flash memory and SRAM, the number of I/O pins, and the operating temperature range, can vary depending on the specific product variant.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess