EN
  • EN
  • DE

GM76FC18ALLFW-70

Part No GM76FC18ALLFW-70
Manufacturer Hynix Semiconductor
Catalog SRAM
Description SRAM 128Kx8-70 5v SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957310-GM76FC18ALLFW-70
Series *
Ultra Librarian 3D Model Ultra Librarian GM76FC18ALLFW-70 CAD Model

Description

The GM76FC18ALLFW-70 is a high-performance CMOS Static Random Access Memory (SRAM) device manufactured by Hynix Semiconductor. It is designed for applications requiring fast access times and low power consumption. This SRAM is typically used in systems where rapid data retrieval and storage are critical.

Applications:

  • Cache Memory in Microprocessors
  • Networking Equipment (Routers, Switches)
  • Digital Signal Processing (DSP) Systems
  • Embedded Systems
  • Industrial Control Systems

Features:

  • High-Speed Access Time: 70ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • Operating Temperature: -40°C to +85°C
  • Package: 44-pin TSOP Type II
  • Data Retention Voltage: 2V (min)

Benefits:

  • Enables fast data access, improving system performance.
  • Reduces overall power consumption in battery-powered or energy-sensitive applications.
  • Simplified system integration with a single power supply requirement.
  • Ensures reliable operation in harsh industrial environments.
  • Space-efficient packaging for compact system designs.
  • Ensures data integrity even during power outages.

Additional Details:

The GM76FC18ALLFW-70 SRAM offers a capacity of 1Mbit (64K x 16). Its fast access time of 70ns makes it suitable for demanding applications that require quick read and write operations. The device operates on a single 3.3V power supply, simplifying power management. The 44-pin TSOP Type II package allows for easy mounting on PCBs, and its low power consumption is beneficial for extending battery life in portable devices. The SRAM also provides data retention capabilities, ensuring data is preserved even when the power supply is removed.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess