EN
  • EN
  • DE

652606\1GB\128Mx4\16C

Part No 652606\1GB\128Mx4\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR-400 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951320-652606\1GB\128Mx4\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 652606\1GB\128Mx4\16C CAD Model

Description

The 652606\1GB\128Mx4\16C is a 1GB DDR2 memory module manufactured by Hynix Semiconductor. This module is designed to improve the performance of various computing devices requiring temporary data storage.

Applications

  • Desktop PCs for general computing tasks.
  • Laptops for portable computing needs.
  • Servers used for data storage and processing.
  • Embedded systems that require temporary data storage solutions.
  • Industrial PCs used for automation and control purposes.

Features

  • 1GB Capacity: Provides ample memory for standard computing tasks.
  • DDR2 Technology: Offers improved data transfer rates compared to DDR memory.
  • 128Mx4 Organization: Defines the internal arrangement of memory chips.
  • 16C: Indicates the number of memory chips on the module; the specific meaning depends on Hynix's conventions.
  • High Bandwidth: Enables fast data access, improving system performance.

Benefits

  • Enhanced System Performance: Allows for smoother multitasking and faster application loading.
  • Improved Responsiveness: Reduces lag and improves the overall user experience.
  • Increased Productivity: Enables efficient work with demanding applications.
  • Easy Installation: Simple to install in compatible systems.
  • Cost-Effective Upgrade: Delivers a performance boost at a reasonable cost.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Organization: 128Mx4
  • Number of Chips: 16
  • Voltage: 1.8V
  • Speed: The speed is not explicitly stated in the product identifier. Common speeds include 667MHz or 800MHz; verify the module label or datasheet.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops) - not specified in the identifier.

Compatibility: This DDR2 module is compatible with systems that support DDR2 memory. Verify compatibility with the motherboard specifications before installation.

The 652606\1GB\128Mx4\16C DDR2 memory module offers a reliable and cost-effective way to enhance system performance. Consult the official Hynix datasheet for detailed technical specifications and operating parameters.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess