EN
  • EN
  • DE

645390\2GB\128Mx8\16C

Part No 645390\2GB\128Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950155-645390\2GB\128Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 645390\2GB\128Mx8\16C CAD Model

Description

The Hynix Semiconductor 645390 is a 2GB memory module, configured with 128Mx8 and featuring a 16C timing specification. This module is designed to provide temporary data storage for various computing applications, facilitating efficient operations and fast data access.

Applications:

  • Desktop Computers: Provides system memory, enhancing the performance of applications and the operating system.
  • Laptop Computers: Supports portable computing devices by providing necessary memory resources.
  • Workstations: Provides memory for demanding applications like video editing, CAD, and scientific computing.
  • Gaming PCs: Improves gaming performance by storing textures and other game data.
  • Small Form Factor PCs: Provides a compact memory solution for space-constrained systems.

Features:

  • 2GB Capacity: Offers a sufficient amount of memory for many common computing tasks.
  • 128Mx8 Configuration: Arranges the memory into 128 million words, each 8 bits wide.
  • 16C Timing: Specifies the CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Complies with a standard form factor for easy installation and broad compatibility.
  • High-Speed Data Transfer: Supports rapid data access and transfer rates.

Benefits:

  • Enhanced System Speed: Accelerates application loading and overall system performance.
  • Improved Multitasking: Allows users to run multiple applications concurrently.
  • Increased Productivity: Streamlines workflow by improving responsiveness and reducing delays.
  • Better Gaming Experience: Enhances frame rates and smoothness in games.
  • Cost-Effective Performance Boost: Offers a good balance between performance and cost.

Additional Details:

This memory module is likely DDR2 or DDR3 SDRAM, depending on its manufacturing date and the intended application. The 128Mx8 configuration specifies the internal organization of the memory. The 16C timing indicates the CAS Latency, which influences memory access speed. Lower CAS latency values are generally associated with faster performance. Compatibility with the motherboard and system specifications is essential before installation. Refer to the datasheet for detailed information on voltage requirements, operating frequency, and specific timing parameters. Handling the memory module with care and employing static electricity precautions during installation is important.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess