EN
  • EN
  • DE

73_Z-0-0-204/1--_NH

Part No 73_Z-0-0-204/1--_NH
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF)
Description 73_Z-0-0-204/1--_NH / Connector Bead For 2.92mm Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Accessories
Mfr Huber+Suhner, Inc.
Package Bulk
Connector Style 2.92mm
Accessory Type Bead
For Use With/Related Products 2.92mm Connectors
Base Product Number 73_Z-0
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1337455-73_Z-0-0-204/1--_NH
Ultra Librarian 3D Model Ultra Librarian 73_Z-0-0-204/1--_NH CAD Model

Description

The 73_Z-0-0-204/1--_NH is a coaxial connector manufactured by Huber+Suhner, Inc. This connector is designed for radio frequency (RF) applications, providing a reliable and high-performance connection for coaxial cables. It is engineered to maintain signal integrity and minimize signal loss in demanding environments.

Applications:

  • Wireless Communication Systems: Used in base stations, antennas, and other wireless infrastructure components.
  • Test and Measurement Equipment: Integrated into spectrum analyzers, signal generators, and network analyzers.
  • Satellite Communication: Employed in satellite communication systems for reliable signal transmission.
  • Broadcast Equipment: Utilized in broadcast transmitters and receivers for high-quality signal connections.
  • Radar Systems: Found in radar systems to ensure accurate and reliable signal transmission.

Features:

  • High Frequency Performance: Designed for optimal performance at high frequencies, minimizing signal loss.
  • Low VSWR: Offers low Voltage Standing Wave Ratio (VSWR) for efficient signal transmission.
  • Durable Construction: Constructed with high-quality materials for long-lasting performance in harsh environments.
  • Secure Connection: Provides a secure and reliable connection to prevent signal interruptions.
  • Waterproof Options: Available in waterproof versions for outdoor applications.
  • Various Mounting Options: Offers various mounting options to suit different installation requirements.

Benefits:

  • Improved Signal Quality: Enhances signal quality by minimizing signal loss and reflections.
  • Reliable Performance: Ensures reliable performance in demanding environments.
  • Increased System Uptime: Reduces the risk of connection failures, increasing system uptime.
  • Simplified Installation: Designed for easy and efficient installation.
  • Long Service Life: Durable construction ensures a long service life.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency connectivity.

Additional Details:

The 73_Z-0-0-204/1--_NH connector typically consists of a body, a center contact, and a cable clamp. The body is usually made of brass with a silver or gold plating to ensure good conductivity and corrosion resistance. The center contact is typically made of beryllium copper with gold plating for optimal signal transmission. The cable clamp provides a secure connection to the coaxial cable, preventing cable pullout and ensuring reliable performance.

Huber+Suhner is a leading global manufacturer of RF and microwave components, known for their high-quality and innovative products. The 73_Z-0-0-204/1--_NH coaxial connector is a dependable choice for applications requiring reliable and high-performance RF connections.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.0815
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess