EN
  • EN
  • DE

IP100C

Part No IP100C
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Icon, Computer, Pu, 100PK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000324-IP100C
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP100C CAD Model

Description

The IP100C is an industrial-grade, single-pole, double-throw (SPDT) snap switch manufactured by Hubbell Wiring Device-Kellems. These switches are built for rugged environments and applications demanding high reliability and durability.

Applications

  • Industrial machinery and equipment
  • Conveyor systems
  • Elevators and escalators
  • Door interlocks and safety switches
  • Material handling equipment
  • Automation systems

Features

  • SPDT (Single-Pole, Double-Throw) configuration
  • Snap-action mechanism
  • Industrial-grade construction
  • High contact rating
  • Various actuator options (e.g., lever, roller, plunger)
  • Robust housing materials (e.g., metal, durable plastic)

Benefits

  • Reliable Switching: The snap-action mechanism provides quick and reliable switching action, ensuring consistent performance.
  • Durability: The industrial-grade construction withstands harsh environmental conditions, vibration, and mechanical stress.
  • Versatility: The SPDT configuration allows for flexible circuit control.
  • Long Lifespan: High-quality materials and construction extend the lifespan of the switch, reducing maintenance costs.
  • Safety: Used in safety circuits to reliably interrupt power or signal upon activation.

Additional Details

The IP100C series of switches come in various actuator styles to suit specific applications. These switches are typically rated for both AC and DC voltage operation. Contact ratings vary depending on the specific model, but are generally in the range of 10-20 Amps. The housing materials are chosen for resistance to corrosion, impact, and temperature extremes. The snap-action mechanism ensures a positive and repeatable switching action. Often used in applications requiring precise and reliable position or limit sensing. Installation is typically through screw terminals or quick-connect terminals.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess