EN
  • EN
  • DE

HC223MS1N

Part No HC223MS1N
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Cablemgt, Horiz, 2U, Basic, 1.75" Mtl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063209-HC223MS1N
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC223MS1N CAD Model

Description

The Hubbell Wiring Device-Kellems HC223MS1N is an OEM part, specifically a connector body designed for industrial and commercial applications. This part is engineered to provide a robust and reliable connection for power and data transmission in demanding environments. It is constructed from high-quality materials to withstand harsh conditions, ensuring long-term performance and minimizing downtime.

Applications

  • Industrial machinery and equipment
  • Commercial lighting systems
  • Power distribution units
  • Data centers
  • Telecommunications infrastructure

Features

  • Durable construction: Made from high-quality materials to withstand harsh environments and frequent use.
  • Reliable connection: Ensures a secure and stable connection for power and data transmission.
  • Easy installation: Designed for quick and simple installation, reducing labor costs and downtime.
  • Versatile application: Suitable for a wide range of industrial and commercial applications.
  • Compact design: Space-saving design allows for installation in tight spaces.

Benefits

  • Improved reliability: Reduces the risk of connection failures, minimizing downtime and maintenance costs.
  • Increased efficiency: Ensures efficient power and data transmission, optimizing system performance.
  • Enhanced safety: Provides a secure and reliable connection, reducing the risk of electrical hazards.
  • Cost savings: Long-term performance and reduced maintenance costs result in significant cost savings.
  • Optimized performance: Helps ensure optimal performance of connected equipment and systems.

Additional Details

The HC223MS1N is typically manufactured with high-grade industrial plastic or metal housing for durability and resistance to environmental factors such as moisture, dust, and vibration. Precise specifications regarding current and voltage ratings, dimensions, and material composition can vary, so it's important to consult the manufacturer's datasheet for detailed technical information. This connector body is often paired with other Hubbell wiring devices to create complete and customized connection solutions.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess