EN
  • EN
  • DE

CS8164C

Part No CS8164C
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (B - D)
Description Twist-Locking Socket, 50 A/480 VAC, 6-10 AWG, Screw Terminal, Insulgrip Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Color Black, White
Contact Material Brass
Current Rating 50 A
Max Current Rating 50 A
Max Operating Temperature 75 °C
Max Voltage Rating (AC) 480 V
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 4
Number of Poles 3
Orientation Straight
Ratings IP20
RoHS Compliant
Termination Screw
Voltage Rating (AC) 480 V
Win Source Part Number 1200283-CS8164C
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS8164C CAD Model

Description

The CS8164C is a custom part from Hubbell Wiring Device-Kellems.

  • Color: Black and White
  • Termination Type: Screw
  • Contact Material: Brass
  • Current Rating: 50A
  • Contacts: Four
  • Approvals: CSA and UL
  • Orientation: Straight
  • IP Rating: IP20
  • Poles: Three
  • Mounting: Cable
  • RoHS Compliance: Compliant
  • Minimum Operating Temperature: -40°C
  • Voltage Rating (AC): 480V
  • Max Voltage Rating (AC): 480V
  • Max Current Rating: 50A
  • Max Operating Temperature: 75°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Hewlett Packard
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
AVX Corporation
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess