EN
  • EN
  • DE

TL431CSF

Part No TL431CSF
Manufacturer TAEJIN / HTC Korea
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer HTC Korea
Win Source Part Number 217643-TL431CSF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431CSF CAD Model

Description

The TL431CSF is a precision adjustable shunt regulator manufactured by TAEJIN / HTC Korea. Similar to other TL431 variants, this three-terminal adjustable regulator provides excellent temperature stability. It's commonly used as a precise voltage reference and is a versatile alternative to zener diodes in a variety of circuit designs. The output voltage of the TL431CSF can be adjusted within a range of Vref (typically 2.5V) to 36V by selecting appropriate external resistor values.

Applications

  • Precision Voltage Reference in Power Supplies
  • Adjustable Linear Regulators
  • Switching Mode Power Supply Feedback Control
  • Overvoltage and Undervoltage Protection Circuits
  • Current Limiting Circuits
  • Voltage Monitoring
  • Battery Charging Circuits

Features

  • Programmable Output Voltage: 2.5V to 36V
  • Low Dynamic Output Impedance
  • Sink Current Capability: 1mA to 100mA
  • Temperature Compensated for a Stable Operating Range
  • Typical Equivalent Full Range Temperature Coefficient: 14 ppm/°C
  • Low Output Noise

Benefits

  • High Precision Voltage Regulation: Provides a highly accurate and stable voltage reference for critical applications.
  • Adjustable Output Voltage: Enables flexibility in circuit design by allowing the user to set the desired output voltage using external resistors.
  • Wide Operating Voltage Range: Compatible with a wide range of input voltages, making it suitable for diverse power supply designs.
  • Excellent Temperature Stability: Maintains stable performance even under varying temperature conditions, ensuring consistent operation.
  • Cost-Effective Solution: Offers a cost-effective and reliable solution for precise voltage regulation.

Additional Details

The TL431CSF is typically available in a surface-mount package (such as SOT-23 or similar). Its functionality depends on external resistors to define the output voltage. The formula for calculating the output voltage is: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (approximately 2.5V), and R1 and R2 are the external resistors. Selecting appropriate tolerance resistors is important for optimal performance.

The low dynamic output impedance characteristic contributes to excellent load regulation, ensuring a stable output voltage even when the load current changes. For detailed specifications, application guidelines, and recommended operating conditions, consult the manufacturer's datasheet provided by TAEJIN / HTC Korea.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,612 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess