EN
  • EN
  • DE

TJ3965S-2.5

Part No TJ3965S-2.5
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366327-TJ3965S-2.5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ3965S-2.5 CAD Model

Description

The TJ3965S-2.5 is a precision voltage regulator IC designed and manufactured by TAEJIN / HTC Korea. This regulator provides a stable and accurate 2.5V output voltage, making it suitable for a wide range of applications that require a reliable power source. Its design emphasizes efficiency and minimal external component requirements.

Applications:

  • Microcontroller Power: Providing a stable 2.5V supply for microcontrollers and processors.
  • Sensor Excitation: Supplying a precise voltage for sensor excitation and signal conditioning.
  • Analog Circuits: Powering analog circuits, such as amplifiers and data converters, requiring a stable 2.5V reference.
  • Low-Power Logic: Providing a regulated supply for low-power digital logic circuits.
  • Data Acquisition Systems: Powering components in data acquisition systems, ensuring accurate measurements.

Features:

  • Fixed 2.5V Output: Provides a precisely regulated 2.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • High Accuracy: Delivers a highly accurate output voltage, ensuring stable performance.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable performance of connected devices.
  • Extended Battery Life: Low dropout voltage and efficient operation help extend battery life in portable applications.
  • Device Protection: Built-in protection features safeguard against overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a comprehensive power management solution at a competitive price.

Technical Specifications: Input voltage range (Consult datasheet for exact range), Output voltage 2.5V, Quiescent current (Consult datasheet for value), Operating temperature range (Consult datasheet for range), Package type (Consult datasheet for package details).

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8231 $61.1696
37+ $3.1370 $116.0690
58+ $3.0388 $176.2504
79+ $2.9406 $232.3074
102+ $2.8425 $289.9350
136+ $2.5491 $346.6776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess