EN
  • EN
  • DE

LM8805SF5-3.3

Part No LM8805SF5-3.3
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827906-LM8805SF5-3.3
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
PSRR 55dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5L
Ultra Librarian 3D Model Ultra Librarian LM8805SF5-3.3 CAD Model

Description

The LM8805SF5-3.3 is a low-dropout (LDO) linear regulator designed for use in various electronic devices requiring a stable 3.3V power supply. It is manufactured by TAEJIN / HTC Korea and is intended for applications where efficient voltage regulation and low power consumption are crucial.

Applications

  • Portable electronic devices: Mobile phones, tablets, and other handheld devices.
  • Power management systems: Regulating voltage for sensitive electronic components.
  • Battery-powered applications: Ensuring stable voltage supply for prolonged battery life.
  • Consumer electronics: Televisions, set-top boxes, and audio equipment.
  • Industrial control systems: Providing stable power for microcontrollers and sensors.

Features

  • Low Dropout Voltage: The LDO regulator maintains a stable 3.3V output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Consumes minimal power when idle, maximizing battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Automatically shuts down the regulator if the internal temperature exceeds a safe limit, preventing overheating.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, which are commonly used due to their small size and low ESR.
  • Fixed Output Voltage: Provides a precise and stable 3.3V output voltage.

Benefits

  • Improved Battery Life: Low quiescent current extends battery life in portable applications.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown prevent damage from electrical faults.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Compact Size: Small footprint allows for integration into space-constrained applications.

Additional Details

The LM8805SF5-3.3 typically comes in a small surface-mount package. It requires a minimal number of external components for operation, typically just input and output capacitors. The regulator is designed to operate over a wide input voltage range, typically from just above the output voltage up to a specified maximum voltage. Refer to the datasheet for precise electrical characteristics, thermal performance, and application circuit recommendations. The device's low dropout voltage allows it to operate efficiently even when the input voltage is only slightly higher than the desired 3.3V output. This is especially important in battery-powered applications where the battery voltage gradually decreases as it discharges.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1370 $50.0050
890+ $0.1125 $100.1250
1,380+ $0.1089 $150.2820
1,900+ $0.1054 $200.2600
2,455+ $0.1019 $250.1645
3,285+ $0.0914 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,800 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess