EN
  • EN
  • DE

LM4576R-ADJ

Part No LM4576R-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827841-LM4576R-ADJ
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.23V
Voltage - Output (Max) 37V
Current - Output 3A
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5L
Ultra Librarian 3D Model Ultra Librarian LM4576R-ADJ CAD Model

Description

The LM4576R-ADJ is an adjustable output voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable and adjustable DC voltage for a wide range of electronic applications. This regulator offers flexibility in voltage output, making it suitable for systems requiring precise voltage control.

Applications:

  • Power Supplies: Used in various power supply designs to provide regulated voltage outputs.
  • Battery Chargers: Integrated into battery charging circuits for precise voltage and current control.
  • Microcontroller Power: Supplies stable voltage to microcontrollers and other digital circuits.
  • Industrial Control Systems: Employed in industrial control systems requiring stable and adjustable power.
  • LED Lighting: Used to regulate voltage in LED lighting applications, ensuring consistent brightness.

Features:

  • Adjustable Output Voltage: Provides flexibility to set the output voltage according to application needs.
  • High Efficiency: Designed for efficient power conversion, reducing heat dissipation.
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: Features thermal shutdown to prevent damage from overheating.
  • Stable Output: Delivers a stable and regulated output voltage, ensuring reliable operation.

Benefits:

  • Versatile Voltage Regulation: Adjustable output allows for use in a variety of applications with different voltage requirements.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage to the regulator and connected components.
  • Efficient Power Conversion: High efficiency minimizes power loss and reduces the need for extensive heat sinking.
  • Simplified Design: Integrated features simplify the design and implementation of power supply circuits.
  • Compact Size: Allows for integration into space-constrained applications without compromising performance.

Additional Details:

The LM4576R-ADJ typically requires a few external components to operate, such as resistors for setting the output voltage. The specific voltage range, maximum current, and other electrical characteristics can be found in the manufacturer's datasheet. It is commonly available in surface-mount packages, which facilitate automated assembly processes. The part is designed to operate within a specified temperature range, and exceeding this range may affect its performance and reliability. Always refer to the official datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess