EN
  • EN
  • DE

LM2940S-3.3

Part No LM2940S-3.3
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827741-LM2940S-3.3
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.8V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 15mA
Current - Supply (Max) 60mA
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3L
Ultra Librarian 3D Model Ultra Librarian LM2940S-3.3 CAD Model

Description

The LM2940S-3.3 is a positive voltage regulator providing a fixed 3.3V output. It's a low dropout (LDO) regulator, meaning it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. This characteristic makes it suitable for battery-powered applications and systems where minimizing power dissipation is crucial. This part is manufactured by TAEJIN / HTC Korea.

Applications:

  • Battery-Powered Systems: Efficiently regulates voltage in devices powered by batteries.
  • Post-Regulation for Switching Power Supplies: Provides a clean and stable voltage source after a switching regulator.
  • Microprocessor Power Supplies: Delivers a reliable 3.3V supply for microprocessors and microcontrollers.
  • Industrial Control Systems: Used in various industrial applications requiring stable voltage regulation.
  • Automotive Applications: Suitable for automotive electronic systems.

Features:

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 1A Output Current Capability: Delivers up to 1A of output current.
  • Short Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Reverse Battery Protection: Protects the regulator from damage if the battery is connected with reverse polarity.

Benefits:

  • Extended Battery Life: Low dropout voltage minimizes power dissipation, prolonging battery life in portable devices.
  • Stable and Reliable Voltage Regulation: Provides a consistent 3.3V output even with fluctuating input voltage or load current.
  • Robust Protection Features: Protects against short circuits, overheating, and reverse battery connections, ensuring reliable operation.
  • Simple to Use: Requires minimal external components for operation.

Additional Details:

The LM2940S-3.3 typically requires input and output capacitors for stability. Consult the datasheet from TAEJIN / HTC Korea for specific capacitor recommendations and other application considerations. The dropout voltage is typically specified at a given output current (e.g., 0.5V at 1A). The device is typically packaged in a TO-263 package, which provides good thermal performance. Always refer to the official datasheet for detailed specifications, absolute maximum ratings, and application notes before using this component.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2951 $50.1670
415+ $0.2421 $100.4715
640+ $0.2346 $150.1440
885+ $0.2270 $200.8950
1,140+ $0.2194 $250.1160
1,530+ $0.1967 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess