EN
  • EN
  • DE

LM1086R-5.0V

Part No LM1086R-5.0V
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069774-LM1086R-5.0V
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1086R-5.0V CAD Model

Description

The LM1086R-5.0V is a low dropout (LDO) positive voltage regulator manufactured by TAEJIN / HTC Korea. This regulator provides a fixed 5.0V output voltage and is designed to deliver up to 1.5A of current. Its key feature is the low dropout voltage, which allows it to maintain a stable output even when the input voltage is only slightly higher than the desired output. This makes it efficient for battery-powered and other applications where input voltage may fluctuate.

Applications

  • Post-Regulation for Switching Power Supplies
  • Battery Chargers
  • Power Management in Portable Devices
  • Linear Regulators for Microcontrollers and Microprocessors
  • Industrial Control Systems

Features

  • Fixed Output Voltage: 5.0V
  • Output Current: Up to 1.5A
  • Low Dropout Voltage: Typically 1.3V at 1.5A
  • Internal Current Limiting
  • Thermal Shutdown Protection
  • Available in TO-252 Package

Benefits

  • Stable 5.0V Output: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Low Dropout Operation: Maximizes efficiency by maintaining regulation even with minimal input voltage headroom, extending battery life in portable devices.
  • High Output Current: Capable of delivering up to 1.5A, suitable for powering a wide range of devices.
  • Built-in Protection: Includes current limiting and thermal shutdown, protecting both the regulator and the connected circuitry from damage.

Additional Details

The LM1086R-5.0V is typically available in a TO-252 package, designed for surface mounting. It requires minimal external components for stable operation. The low dropout characteristic allows the regulator to function effectively even with lower input voltages, making it suitable for applications where the input voltage is close to the output. It is commonly used to provide a regulated 5V supply in various electronic devices. It is designed to operate over a standard industrial temperature range.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess