EN
  • EN
  • DE

LM1085R-3.3V

Part No LM1085R-3.3V
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Description LDO Fixed Output Voltage Regulator LM1085R-3.3V, +3.3V, 3A, TO263 /800/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980970-LM1085R-3.3V
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1085R-3.3V CAD Model

Description

The LM1085R-3.3V is a low dropout (LDO) voltage regulator manufactured by TAEJIN/HTC Korea. It provides a fixed 3.3V output voltage and is designed to maintain a stable output even when the input voltage is close to the desired output. This regulator is ideal for applications requiring efficient and reliable voltage regulation.

Applications

  • Post Regulation for Switching Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Voltage regulation in embedded systems
  • Linear regulation in power supplies

Features

  • Fixed 3.3V Output Voltage
  • Low Dropout Voltage
  • 3A Output Current Capability
  • Internal Current Limiting
  • Thermal Shutdown Protection
  • Available in various packages (TO-252, TO-220)

Benefits

  • Provides a stable and accurate 3.3V output
  • Operates effectively with low input-output voltage differentials
  • Can supply up to 3A of current to the load
  • Protects against overcurrent conditions
  • Prevents damage due to overheating
  • Offers flexibility in mounting options

Additional Details

The LM1085R-3.3V has a typical dropout voltage of 1.3V at the rated current. It features internal current limiting and thermal shutdown protection to prevent damage from overloads or overheating. The operating temperature range is typically from -40°C to +125°C. The package type is crucial for heat dissipation and mounting considerations. Datasheets provide detailed electrical characteristics, thermal specifications, and application guidelines. Ensure proper heat sinking to maintain stable operation at high currents. This regulator is RoHS compliant.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess