EN
  • EN
  • DE

HT2576S-ADJ

Part No HT2576S-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063282-HT2576S-ADJ
Categories OEM Parts(F-I)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT2576S-ADJ CAD Model

Description

The HT2576S-ADJ is a step-down (buck) switching regulator manufactured by TAEJIN / HTC Korea. It's designed to efficiently convert a higher DC voltage to a lower DC voltage with adjustable output capabilities, commonly used in power supply and voltage regulation applications.

Applications:

  • Power Supplies: Used in various types of power supplies to provide regulated DC voltages.
  • Battery Chargers: Employed in battery charging circuits for portable devices.
  • LED Drivers: Integrated into LED driver circuits for controlling LED lighting.
  • Industrial Equipment: Utilized in industrial control systems for voltage regulation.
  • Automotive Applications: Used in automotive electronic systems for power conversion.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted to suit specific application requirements (denoted by "ADJ").
  • High Efficiency: Offers high efficiency in converting DC voltages.
  • Internal Oscillator: Includes an internal oscillator for switching frequency control.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits:

  • Efficient Power Conversion: Provides efficient step-down voltage conversion.
  • Adjustable Output: Allows for flexible voltage regulation to meet various application needs.
  • System Protection: Protects the circuit from overcurrent and overheating.
  • Simplified Design: Reduces external component requirements for a simpler design.
  • Compact Size: Typically available in a compact package for space-constrained applications.

Additional Details:

The HT2576S-ADJ typically offers a switching frequency in the range of hundreds of kHz. It often supports a wide input voltage range and provides precise output voltage regulation. Commonly packaged in TO-220 or similar through-hole packages (indicated by 'S' possibly denoting a specific package variation). Consult the official datasheet for detailed electrical characteristics, pinout diagrams, and application guidelines.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess