EN
  • EN
  • DE

HP WS095AT - HP Nvidia Quadro 4000 2GB Graphics Card

Part No HP WS095AT - HP Nvidia Quadro 4000 2GB Graphics Card
Manufacturer HP
Catalog Graphics
Description HP WS095AT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1408071-HP WS095AT - HP Nvidia Quadro 4000 2GB Graphics Card
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP WS095AT - HP Nvidia Quadro 4000 2GB Graphics Card CAD Model

Description

The HP WS095AT is an elite professional graphics solution featuring the Nvidia Quadro 4000 graphics card with 2GB of dedicated memory. This card is designed to accelerate and enhance the performance of demanding applications in industries such as digital content creation, CAD (Computer-Aided Design), DCC (Digital Content Creation), and visualization. With 256 CUDA parallel processing cores, it delivers remarkable computational power, enabling professionals to work on complex 3D models and datasets with high levels of interactivity. The Quadro 4000 supports DirectX 11, OpenGL 4.1, and Shader Model 5.0, facilitating the creation of detailed and realistic visual effects. It also features ECC (Error Correcting Code) memory to enhance data integrity in critical applications. The card offers multiple display outputs including two DisplayPort and one DVI-I connectors, supporting ultra-high resolutions and providing flexibility for multi-display setups. NVIDIA's nView technology enables efficient management of workspace through virtual desktops and application management. This solution is optimized for a wide range of professional software packages, ensuring compatibility and maximizing performance. The HP WS095AT is not just a hardware component; it is a business investment that offers reliability, stability, and support necessary for professionals operating in high-stakes environments.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
RADEON HD 5450 NOISELESS EDITION
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Lenovo
NVIDIA Tesla K80
Need more? Email Us
Lenovo
Lenovo NVIDIA Grid K1
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess