EN
  • EN
  • DE

HP QR625A - HP 3PAR Storeserv 10000 4x200GB SSD Magazine

Part No HP QR625A - HP 3PAR Storeserv 10000 4x200GB SSD Magazine
Manufacturer HP
Catalog Hard Drives
Description HPE 3PAR StoreServ 10000 4x200GB 4Gb Solid State Drive Upgrade Magazine
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1408446-HP QR625A - HP 3PAR Storeserv 10000 4x200GB SSD Magazine
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP QR625A - HP 3PAR Storeserv 10000 4x200GB SSD Magazine CAD Model

Description

The HP QR625A SSD Magazine is a specialized storage solution designed for the HP 3PAR StoreServ 10000 Storage system. This magazine houses four 200GB solid-state drives (SSD), providing a total capacity of 800GB. This product is engineered to cater to high-performance and high-availability environments, offering blistering speeds and reliable data integrity. The SSDs within this magazine utilize advanced NAND flash technology, ensuring swift access to critical data and applications. The inclusion of SSDs enhances overall system performance by reducing latency, accelerating IO operations, and supporting increased throughput compared to traditional hard disk drives (HDDs). The HP 3PAR StoreServ architecture, known for its scalability and efficiency, is further optimized with this SSD magazine, allowing enterprises to achieve better resource utilization and significantly lower operation costs. It's ideal for applications requiring high-speed data access such as databases, online transaction processing (OLTP), and big data analytics. The design also supports easy integration and maintenance, featuring hot-swappable SSDs to ensure continuous operation and minimal downtime during upgrades or replacements. Security is not overlooked, as the drives incorporate encryption features to safeguard sensitive data. Overall, the HP QR625A SSD Magazine is a formidable choice for businesses aiming to elevate their data storage infrastructure to meet modern demands for speed, reliability, and efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess