EN
  • EN
  • DE

HP P02377-B21 - HP Hybrid Capacitor with 145mm Cable

Part No HP P02377-B21 - HP Hybrid Capacitor with 145mm Cable
Manufacturer HP
Catalog Battery
Description Hewlett Packard Enterprise P02377-B21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405284-HP P02377-B21 - HP Hybrid Capacitor with 145mm Cable
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P02377-B21 - HP Hybrid Capacitor with 145mm Cable CAD Model

Description

The HP P02377-B21 model introduces a Hybrid Capacitor equipped with a 145mm Cable, engineered to enhance the reliability and performance of HP's server power backup systems. This cutting-edge hybrid capacitor is designed to deliver short-term backup power to the server's memory systems during brief power interruptions, ensuring the integrity and availability of mission-critical data. The incorporation of a 145mm cable grants flexibility in placement and installation, allowing for optimal compatibility with various server configurations and chassis designs. The hybrid technology employed in this capacitor combines the best attributes of traditional capacitors and batteries, offering a more efficient, durable, and faster-charging solution. This ensures rapid response times during power fluctuations and contributes to the capacitor's prolonged lifespan compared to conventional backup power solutions. The HP Hybrid Capacitor is an essential component for servers requiring high levels of data protection and uptime, making it suitable for enterprise deployments where data integrity is paramount.

You May Also Be Interested in

Dell
DELL XJ547. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
DELL NU209
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
DELL C291H
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess