EN
  • EN
  • DE

HP JL309A - Aruba 100G QSFP28 MPO SR4 100m 12-fiber MPO OM3

Part No HP JL309A - Aruba 100G QSFP28 MPO SR4 100m 12-fiber MPO OM3
Manufacturer HP
Catalog Sfp
Description Aruba 100G QSFP28 MPO SR4 100m 12-fiber MPO OM3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412203-HP JL309A - Aruba 100G QSFP28 MPO SR4 100m 12-fiber MPO OM3
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JL309A - Aruba 100G QSFP28 MPO SR4 100m 12-fiber MPO OM3 CAD Model

Description

The HP JL309A is an advanced networking component, an Aruba 100G QSFP28 MPO SR4 transceiver, designed for enterprises demanding high-speed data transmission capabilities across their data centers. It supports a 100 Gigabit Ethernet connection over multimode fiber using an MPO connector, tailored for transmissions up to 100 meters, perfectly meeting the requirements for dense, high-speed network backbones within data center environments. This module employs SR4 technology, leveraging 12-fiber MPO OM3 cabling to enable parallel transmission, which guarantees superior bandwidth and throughput, essential for high-volume data transfers, real-time data processing, and cloud computing services. It is engineered for easy integration into Aruba's networking ecosystem, promoting enhanced data handling efficiency and network scalability. The transceiver offers a plug-and-play solution, bolstered by Aruba's commitment to reliability and performance, ensuring longevity and minimal downtime for critical network operations. Its energy-efficient design adds to its desirability, helping enterprises reduce their carbon footprint while maintaining high levels of network performance.

You May Also Be Interested in

HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess