EN
  • EN
  • DE

HP JG325B - HPE X140 40G QSFP+ MPO SR4 Transceiver

Part No HP JG325B - HPE X140 40G QSFP+ MPO SR4 Transceiver
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise X140 40G QSFP+ MPO SR4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412252-HP JG325B - HPE X140 40G QSFP+ MPO SR4 Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG325B - HPE X140 40G QSFP+ MPO SR4 Transceiver CAD Model

Description

The HP JG325B is an advanced 40G QSFP+ transceiver that is designed to meet the escalating demands for high-speed connectivity in enterprise and data center networks. Leveraging the QSFP+ form factor and an MPO connector, this module specializes in providing 40G Ethernet connectivity over multimode fiber for distances up to 150 meters, suitable for a wide range of short-range applications. It supports the SR4 protocol, allowing for the distribution of network traffic across four channels of 10Gbps each, ideal for aggregating high-speed links or extending the core network's reach. The JG325B’s compatibility with HPE’s networking solutions assures seamless integration into existing infrastructures, enabling organizations to enhance their networks' capacity and performance efficiently. With its emphasis on energy efficiency and the ability to hot-swap without disrupting network services, the JG325B transceiver is a versatile and eco-friendly option for modernizing network architectures. It offers a cost-effective solution for businesses seeking to accommodate the growing demands for bandwidth-intensive applications and services, ensuring robust and high-speed network communications.

You May Also Be Interested in

HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess