EN
  • EN
  • DE

IBM 95P8860 - Bridge ATTO 6500N FC-SAS

Part No IBM 95P8860 - Bridge ATTO 6500N FC-SAS
Manufacturer IBM
Catalog IT infrastructure Accessories
Description Bridge ATTO 6500N FC-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413547-IBM 95P8860 - Bridge ATTO 6500N FC-SAS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 95P8860 - Bridge ATTO 6500N FC-SAS CAD Model

Description

The IBM 95P8860 is a cutting-edge Bridge ATTO 6500N FC-SAS device, designed to serve as a critical intermediary between Fibre Channel (FC) networks and SAS (Serial Attached SCSI) storage devices. This technological bridge enables high-speed data transfer and seamless integration between enterprise-level storage environments, allowing for the consolidation of FC and SAS technologies within a single, efficient storage solution. Its implementation facilitates flexible storage architectures, accommodating both existing infrastructure and future growth effectively. The ATTO 6500N model is renowned for its reliability and performance, offering robust data throughput and low latency connections. This makes it ideal for demanding applications and environments where speed and uptime are paramount. Advanced features like extensive support for multiple SAS/SATA devices, dual FC ports for redundancy, and an intuitive management interface, ensure that the IBM 95P8860 meets the rigorous requirements of modern data centers. Furthermore, its compatibility with a broad range of operating systems and IBM storage systems allows for versatile deployments across various IT configurations.

You May Also Be Interested in

Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess