EN
  • EN
  • DE

HP JG219A - HPE FlexFabric 5820AF 24XG Switch No PWR/FAN

Part No HP JG219A - HPE FlexFabric 5820AF 24XG Switch No PWR/FAN
Manufacturer HP
Catalog Switch
Description HP 5820AF-24XG SwitchThe HP 5820 Switch Series supports advanced features that deliver a unique combination ofunmatched 10 Gigabit Ethernet; Fibre Channel over Ethernet (FCoE) connectivity; high-availability architecture; full Layer 2/3 dual-stack IPv4/IPv6; and line-rate, low-latency performance on all ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413382-HP JG219A - HPE FlexFabric 5820AF 24XG Switch No PWR/FAN
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG219A - HPE FlexFabric 5820AF 24XG Switch No PWR/FAN CAD Model

Description

The HP JG219A is an essential component of modern data center networks, offering high-density, high-performance switching capabilities without onboard power supply or fan. This version of the HPE FlexFabric 5820AF 24XG Switch is designed for environments where power and cooling are externally managed, allowing for greater flexibility and scalability. With 24 fixed 10 Gigabit Ethernet ports and a modular design allowing for additional uplinks, this switch is suited for handling the demanding data throughput requirements of enterprise data centers, cloud services, and high-performance computing environments. Its advanced feature set, including support for Layer 2 and Layer 3 protocols, comprehensive security mechanisms, and quality-of-service (QoS) functionalities, make it an ideal solution for building agile, secure, and efficient networks. The lack of integrated power or cooling modules allows for a more compact form factor and potentially lowers the initial investment, with the trade-off being the requirement for external power sources and cooling mechanisms.

You May Also Be Interested in

CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess