EN
  • EN
  • DE

HP J8177D - Aruba 1G SFP RJ45 T 100m Cat5e Transceiver

Part No HP J8177D - Aruba 1G SFP RJ45 T 100m Cat5e Transceiver
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise Aruba 1G SFP RJ45 T. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Maximum transfer distance: 100 m1G SFP transceiver, RJ45 T 100m Cat5e, for use with selected Aruba switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412183-HP J8177D - Aruba 1G SFP RJ45 T 100m Cat5e Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8177D - Aruba 1G SFP RJ45 T 100m Cat5e Transceiver CAD Model

Description

The HP J8177D Aruba 1G SFP RJ45 T 100m Cat5e Transceiver is a high-performance networking module designed to facilitate gigabit connectivity in Aruba networking equipment. Tailored for compatibility with HP Aruba switches and routers, this transceiver enables gigabit Ethernet over copper connections, utilizing standard RJ45 connectors and Cat5e cabling. It supports data transmission distances up to 100 meters, making it well-suited for deploying in medium-sized networks, such as campus networks, enterprise LANs, and data centers. The transceiver's plug-and-play capability ensures a straightforward installation process, allowing network administrators to easily expand or upgrade network capacity without significant downtime. Its compatibility with the IEEE 802.3ab standard guarantees interoperability with a wide range of networking devices, providing a flexible and cost-effective solution for enhancing network performance. The HP J8177D transceiver embodies HP's commitment to delivering high-quality, reliable networking solutions, offering enterprise-grade performance, durability, and support for critical network infrastructures.

You May Also Be Interested in

HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess