EN
  • EN
  • DE

HP HMA82GR7AFR4N-UH-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory

Part No HP HMA82GR7AFR4N-UH-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Manufacturer HP
Catalog IT infrastructure Memory
Description HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411011-HP HMA82GR7AFR4N-UH-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP HMA82GR7AFR4N-UH-HP - HP Branded Equivalent 16GB 1Rx4 DDR4-2400 Memory CAD Model

Description

The HP HMA82GR7AFR4N-UH-HP is a high-quality, HP branded equivalent memory module designed for reliable and efficient performance across various computing environments. With a capacity of 16GB, this DDR4 memory module operates at a speed of 2400 MHz, providing fast data transfer rates to enhance overall system responsiveness. It is engineered with a 1Rx4 configuration, meaning it has one rank and four banks for optimized memory access and reliability. This memory module is specifically designed to meet the stringent HP standards for compatibility and performance, ensuring it seamlessly integrates with your HP systems. It is an excellent choice for upgrading your computer's memory, improving multitasking capabilities, and ensuring smoother operation of memory-intensive applications. Whether you're running enterprise-level databases, participating in high-end gaming, or just seeking improved system performance, this HP branded equivalent memory module is an ideal solution.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess