EN
  • EN
  • DE

HP 815102-H21 - HP 128GB (1x128GB) Octal Rank DDR4-2666 Memory Kit

Part No HP 815102-H21 - HP 128GB (1x128GB) Octal Rank DDR4-2666 Memory Kit
Manufacturer HP
Catalog IT infrastructure Memory
Description HP 128GB (1x128GB) Octal Rank DDR4-2666 Memory Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411079-HP 815102-H21 - HP 128GB (1x128GB) Octal Rank DDR4-2666 Memory Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 815102-H21 - HP 128GB (1x128GB) Octal Rank DDR4-2666 Memory Kit CAD Model

Description

The HP 815102-H21 memory kit is an unprecedented leap in memory technology, offering a staggering 128GB (1x128GB) in a single module. This Octal Rank DDR4-2666 Memory Kit is designed for the most demanding enterprise environments that require vast amounts of memory to process large volumes of data swiftly. The DDR4-2666 standard ensures high-speed data transfer rates, making it ideal for data centers, high-performance computing applications, and large-scale virtualization projects. The octal-rank configuration is a cutting-edge feature that further enhances the module's capacity and performance, allowing servers to handle extremely memory-intensive tasks more efficiently than ever before. Compatibility with HP servers ensures that this memory kit meets strict quality and reliability standards, providing peace of mind that your server will perform at its best. Installation is straightforward, allowing IT departments to quickly upgrade their systems and take full advantage of the enhanced performance and capacity. The HP 815102-H21 memory kit is a transformative solution for organizations that need the ultimate in memory performance and capacity to support their operational objectives and drive forward their IT infrastructures.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess