EN
  • EN
  • DE

HP 815101-B21-OEM - OEM Equivalent to 815101-B21 (64GB DDR4-2666 RAM)

Part No HP 815101-B21-OEM - OEM Equivalent to 815101-B21 (64GB DDR4-2666 RAM)
Manufacturer HP
Catalog IT infrastructure Memory
Description OEM Equivalent to 815101-B21 (64GB DDR4-2666 RAM)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1410860-HP 815101-B21-OEM - OEM Equivalent to 815101-B21 (64GB DDR4-2666 RAM)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 815101-B21-OEM - OEM Equivalent to 815101-B21 (64GB DDR4-2666 RAM) CAD Model

Description

The HP 815101-B21-OEM is a high-quality, OEM equivalent memory module designed to meet the rigorous standards of HP equipment, ensuring compatibility and performance that matches or exceeds the original specification. This 64GB DDR4 memory module operates at a speed of 2666 MHz, providing a substantial boost to system performance and responsiveness. With a high capacity of 64GB, it is ideal for data-intensive applications, allowing for smooth operation and the ability to handle multiple tasks simultaneously without compromising speed or efficiency. The module uses DDR4 technology, which offers advantages over previous generations, including improved power efficiency and higher data transfer rates. This memory is designed to work in a wide range of HP servers and workstations, ensuring easy integration and optimal functionality in demanding computing environments. It is specifically engineered to support Quad Rank architecture, enhancing data integrity and reliability. Whether upgrading a system or replacing a defective module, the HP 815101-B21-OEM provides a cost-effective solution without sacrificing quality or performance, making it an excellent choice for IT professionals and businesses looking to maintain high-performance computing infrastructure.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess