EN
  • EN
  • DE

HP 813829-001 - HP 2650w Power Supply for Synergy 12000

Part No HP 813829-001 - HP 2650w Power Supply for Synergy 12000
Manufacturer HP
Catalog Power Supply Units
Description HP 2650w Power Supply for Synergy 12000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411767-HP 813829-001 - HP 2650w Power Supply for Synergy 12000
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 813829-001 - HP 2650w Power Supply for Synergy 12000 CAD Model

Description

The HP 813829-001 is a critical infrastructure component designed to deliver robust and reliable power supply solutions for the HP Synergy 12000 frame. This 2650-watt power supply unit (PSU) is engineered to meet the demanding power requirements of densely configured server environments, ensuring stable and efficient operation across a wide range of workloads. Its high wattage capacity is particularly suitable for supporting the power needs of various compute, storage, and networking modules installed within the Synergy 12000 frame, facilitating optimal performance and uptime. The PSU features hot-swappable capability, allowing for easy replacement or upgrading without causing disruptions to ongoing operations, thereby minimizing downtime. It also incorporates advanced power management technologies, contributing to energy efficiency and reduced operational costs. Equipped with built-in protection mechanisms against power surges, over-voltage, and short circuits, the HP 813829-001 offers a layer of security that protects valuable IT investments. This power supply unit is essential for enterprises and data centers aiming to maintain a resilient and scalable server infrastructure capable of adapting to changing technological and business needs.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess