EN
  • EN
  • DE

HP 793950-001 - HP Railkit for 3PAR 8000 2U Enclosure

Part No HP 793950-001 - HP Railkit for 3PAR 8000 2U Enclosure
Manufacturer HP
Catalog Rack Options
Description HP Railkit for 3PAR 8000 2U Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411849-HP 793950-001 - HP Railkit for 3PAR 8000 2U Enclosure
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 793950-001 - HP Railkit for 3PAR 8000 2U Enclosure CAD Model

Description

The HP 793950-001 Railkit is a custom-designed mounting solution created to securely install the 3PAR 8000 2U Enclosure into a rack environment. This accessory is essential for data centers and IT environments that require a stable, reliable means of integrating HP's advanced storage system into their existing infrastructure. The railkit ensures easy installation and removal, facilitating maintenance and upgrades without significant downtime. Designed for durability and engineered to HP's high standards, this railkit offers a perfect fit for the specified enclosure, guaranteeing a secure and vibration-free operation. Ideal for organizations that prioritize the safety and integrity of their data storage solutions, this railkit is an indispensable component for any setup involving the 3PAR 8000 series, providing the necessary support and convenience for efficient, effective data management.

You May Also Be Interested in

IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess