EN
  • EN
  • DE

HP 767032-B21-26SFF - HP DL380 G9 26SFF CTO Server (2SFF in rear)

Part No HP 767032-B21-26SFF - HP DL380 G9 26SFF CTO Server (2SFF in rear)
Manufacturer HP
Catalog Server
Description HP DL380 G9 26SFF CTO Server (2SFF in rear)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412038-HP 767032-B21-26SFF - HP DL380 G9 26SFF CTO Server (2SFF in rear)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 767032-B21-26SFF - HP DL380 G9 26SFF CTO Server (2SFF in rear) CAD Model

Description

The HP 767032-B21-26SFF is an upgraded version of the HP ProLiant DL380 Gen9 server that comes as a Configure-To-Order (CTO) model with 26 Small Form Factor (SFF) drive bays, which includes 24 in the front and an additional 2 in the rear. This configuration is designed for businesses that need extra storage flexibility and performance, allowing for a diverse range of storage requirements including high-availability storage and high-performance computing solutions. The server supports Intel Xeon E5-2600 v3 or v4 processor families, providing powerful computing capabilities and scalability to handle growing workloads and data-intensive applications. The inclusion of two extra SFF bays at the back offers more versatility in managing storage, especially useful for backup or archiving solutions without sacrificing front bay storage capacity. Along with HP Integrated Lights-Out (iLO) technology for advanced remote management, security features, and energy-efficient design, the HP 767032-B21-26SFF is a robust server solution for enterprises with extensive storage and high computational demands.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess