EN
  • EN
  • DE

HP 743432-002-STOREONCE - HP 2TB 7.2K LFF Storeonce Hard drive

Part No HP 743432-002-STOREONCE - HP 2TB 7.2K LFF Storeonce Hard drive
Manufacturer HP
Catalog Hard Drives
Description HP 2TB 7.2K LFF Storeonce Hard drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1409248-HP 743432-002-STOREONCE - HP 2TB 7.2K LFF Storeonce Hard drive
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 743432-002-STOREONCE - HP 2TB 7.2K LFF Storeonce Hard drive CAD Model

Description

The HP 743432-002-STOREONCE Hard Drive exemplifies storage excellence with its 2TB capacity, tailored for those seeking substantial space to manage and protect their data efficiently. It operates at a 7,200 RPM spin speed, offering a good blend of speed and stability for enterprise-level storage needs. This hard drive is engineered for compatibility with HP StoreOnce backup systems, ensuring streamlined integration and enhanced performance in data backup and recovery scenarios. The Large Form Factor design fits perfectly into 3.5-inch drive bays, making it a suitable upgrade or replacement for a wide range of server environments. Its robust construction is designed to meet HP's high standards, ensuring reliability and durability in various operational settings. By incorporating this hard drive into their HP StoreOnce systems, businesses can achieve improved data redundancy, mitigate the risk of data loss, and enhance overall data management strategies. The HP 743432-002-STOREONCE is the go-to choice for enterprises looking to bolster their storage infrastructure with a reliable, high-capacity solution.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess