EN
  • EN
  • DE

HP 701535-001 - HP 650M 20GB Mezz Adapter for G8-G10 Blades

Part No HP 701535-001 - HP 650M 20GB Mezz Adapter for G8-G10 Blades
Manufacturer HP
Catalog Adapters
Description HP 650M 20GB Mezz Adapter for G8-G10 Blades
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404857-HP 701535-001 - HP 650M 20GB Mezz Adapter for G8-G10 Blades
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 701535-001 - HP 650M 20GB Mezz Adapter for G8-G10 Blades CAD Model

Description

The HP 701535-001, also recognized as the HP 650M 20GB Mezzanine Adapter, marks a leap forward in network adapter technology for HP ProLiant Generation 8 to Generation 10 blade servers. This adapter delivers unparalleled network performance with a 20GB throughput, catering to the bandwidth-intensive requirements of modern data centers, cloud computing infrastructures, and virtualized environments. Its mezzanine design integrates seamlessly with HP’s blade server ecosystem, providing a high-density, high-performance networking solution without occupying precious PCIe slots. Dual-port connectivity ensures redundancy and high availability, a critical factor for maintaining continuous operation and network integrity in multi-tenant environments and enterprise applications. The 650M supports a comprehensive suite of advanced features including quality of service (QoS) for traffic prioritization, TCP/IP offload enabling efficient utilization of server resources, and RDMA over Converged Ethernet (RoCE) for low-latency networking. This adapter is an ideal solution for organizations looking to maximize their server capabilities, offering a scalable and efficient way to handle the increasing demands placed on data center networks.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess