EN
  • EN
  • DE

HP 669238-071 - HP 4GB (1x4GB) PC3-12800 Memory Kit

Part No HP 669238-071 - HP 4GB (1x4GB) PC3-12800 Memory Kit
Manufacturer HP
Catalog IT infrastructure Memory
Description HP 4GB (1x4GB) PC3-12800 Memory Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411114-HP 669238-071 - HP 4GB (1x4GB) PC3-12800 Memory Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 669238-071 - HP 4GB (1x4GB) PC3-12800 Memory Kit CAD Model

Description

The HP 669238-071 is a 4GB DDR3 memory kit comprising a single 4GB RAM module designed to enhance the performance of specific HP servers. Operating at a speed of PC3-12800 (1600 MHz), this memory kit is engineered to increase the processing efficiency and capability of servers, particularly in multi-tasking and demanding computational tasks. By upgrading to this memory kit, users can expect smoother operation, reduced system bottlenecks, and improved response times in applications. It is ideal for businesses looking to improve the efficiency of their server infrastructure without a complete system overhaul. This DDR3 memory module is compatible with selected HP servers, ensuring a reliable and secure fit, and is tested to meet HP's rigorous quality standards. With its ease of installation and guaranteed compatibility, the HP 669238-071 memory kit is a cost-effective way to extend the lifecycle of HP servers and enhance their overall performance.

You May Also Be Interested in

Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess