EN
  • EN
  • DE

HP 655637-001 - HP 560FLB 10GB FlexLOM Adapter for G8-G10 Blades

Part No HP 655637-001 - HP 560FLB 10GB FlexLOM Adapter for G8-G10 Blades
Manufacturer HP
Catalog Adapters
Description HP Ethernet 10GB 2-port 560FLB Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405119-HP 655637-001 - HP 560FLB 10GB FlexLOM Adapter for G8-G10 Blades
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 655637-001 - HP 560FLB 10GB FlexLOM Adapter for G8-G10 Blades CAD Model

Description

The HP 655637-001 FlexLOM adapter is designed to provide HP ProLiant Gen8 through Gen10 blade servers with enhanced network capabilities. This adapter implements a two-port 10Gb Ethernet connection, enabling high-speed network communications and efficient bandwidth management. It's specifically engineered to address the networking demands of modern data centers, supporting advanced features such as hardware offloads for network function virtualization (NFV), low-latency RDMA over Converged Ethernet (RoCE) for high-performance computing (HPC) environments, and flexible LAN and SAN networking through Converged Network Adapter (CNA) capabilities. The FlexLOM technology used in this adapter provides the advantage of modularity, allowing for easy upgrades or changes to the network configuration without the need for server redesign. This ensures that businesses can adapt their networking infrastructure in alignment with evolving requirements, maintaining optimal performance and connectivity. Whether for virtualization, cloud computing, or high-frequency trading, the HP 560FLB 10GB adapter represents a scalable and versatile solution that is capable of supporting the intense network traffic of next-generation data centers.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess