EN
  • EN
  • DE

HP 652235-B21 - HP 12.7mm Slim SATA DVD-RW Drive

Part No HP 652235-B21 - HP 12.7mm Slim SATA DVD-RW Drive
Manufacturer HP
Catalog IT infrastructure Accessories
Description HP 12.7mm Slim SATA DVD-RW JackBlack Optical DriveThe DVD RW drive is capable of reading DVD 4.7 GB through 8.5 GB media
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1404729-HP 652235-B21 - HP 12.7mm Slim SATA DVD-RW Drive
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652235-B21 - HP 12.7mm Slim SATA DVD-RW Drive CAD Model

Description

The HP 652235-B21 is a 12.7mm Slim SATA DVD-RW Drive designed to provide high-speed reading and writing capabilities for DVD and CD media in a compact form factor. Ideal for integration into slim-line and small-form-factor desktops, as well as compatible HP server solutions, this optical drive enables users to perform a range of tasks including software installation, data backup, and multimedia playback. Supporting both DVD and CD formats, it offers a versatile solution for data storage and retrieval needs, ensuring compatibility with various media types. The drive's SATA interface ensures fast data transfer rates, allowing for efficient operation whether recording large files, creating media libraries, or simply accessing content. Equipped with HP's reliability and engineering excellence, the 12.7mm Slim SATA DVD-RW Drive is a practical addition to any system requiring optical media functionality without compromising on space or performance. Its sleek, lightweight design makes it easy to integrate into existing systems, while its durability ensures long-term usability. For users in need of an optical drive that balances performance, reliability, and compact size, the HP 652235-B21 presents a thoroughly vetted choice.

You May Also Be Interested in

Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess