EN
  • EN
  • DE

HP 616012-001-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)

Part No HP 616012-001-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Catalog Adapters
Description HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404942-HP 616012-001-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 616012-001-HIGH - HP 332T 1Gb 2-Port PCI Ethernet Adapter (HP) CAD Model

Description

The HP 616012-001-HIGH configuration denotes the high-profile variant of the HP 332T 1Gb 2-Port PCI Ethernet Adapter, tailored for standard size (full-height) server slots. This high-performance network interface card is engineered to provide reliable, high-speed Ethernet connectivity, featuring dual gigabit ports to enhance redundancy and bandwidth capabilities. It is suitable for a wide range of HP servers and offers a seamless, cost-effective upgrade path for businesses needing to expand their network infrastructure or increase data transfer speeds. The adapter utilizes a high-quality Broadcom chipset to ensure stable performance across various network conditions and supports advanced features such as VLAN tagging and Jumbo Frames. Its high-profile design includes a bracket that fits securely in full-sized expansion slots, ensuring compatibility with larger servers. Installation is straightforward, allowing IT professionals to upgrade network performance quickly and efficiently. This adapter is an ideal choice for organizations looking to enhance their server's connectivity for improved data access, sharing, and redundancy.

You May Also Be Interested in

Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess